Monolithic Power Systems, Inc. Fixed Inductors MPL-SE5040-3R3

Description
3.3µH Semi-Shielded Inductor 5.2A 22mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
3.3µH Semi-Shielded Inductor 5.2A 22mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE5040-3R3CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Semi-Shielded Inductor 5.2A 22mOhm Nonstandard, 2 Lead

3.3µH Semi-Shielded Inductor 5.2A 22mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE5040-3R3DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Semi-Shielded Inductor 5.2A 22mOhm Nonstandard, 2 Lead

3.3µH Semi-Shielded Inductor 5.2A 22mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE5040-3R3TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Semi-Shielded Inductor 5.2A 22mOhm Nonstandard, 2 Lead

3.3µH Semi-Shielded Inductor 5.2A 22mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Power Inductor, 3.3Uh, Semishield, 5.2A; Inductance Monolithic Power Systems (Mps) - 80AH9787 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Semishield, 5.2A; Inductance Monolithic Power Systems (Mps)
80AH9787
Power Inductor, 3.3Uh, Semishield, 5.2A; Inductance Monolithic Power Systems (Mps) 80AH9787
POWER INDUCTOR, 3.3UH, SEMISHIELD, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.4A; Product Range:MPL-SE; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SEMISHIELD, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Semishielded; Saturation Current (Isat):6.4A; Product Range:MPL-SE; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE5040-3R3CT-ND 80AH9787
Product Name Fixed Inductors Power Inductor, 3.3Uh, Semishield, 5.2A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0220 ohms 0.0260 ohms
Rated DC Current 6400 milliamps 5200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers