Monolithic Power Systems, Inc. Fixed Inductors MPL-AY1265-R68

Description
680nH Unshielded Molded Inductor 29A 1.25mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
680nH Unshielded Molded Inductor 29A 1.25mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY1265-R68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Molded Inductor 29A 1.25mOhm 2-SMD, J-Lead

680nH Unshielded Molded Inductor 29A 1.25mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 680Nh, 29A, Shielded; Inductance Monolithic Power Systems (Mps) - 80AH9742 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, 29A, Shielded; Inductance Monolithic Power Systems (Mps)
80AH9742
Power Inductor, 680Nh, 29A, Shielded; Inductance Monolithic Power Systems (Mps) 80AH9742
POWER INDUCTOR, 680NH, 29A, SHIELDED; Inductance:680nH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):51A; Product Range:MPL-AY Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 680NH, 29A, SHIELDED; Inductance:680nH; RMS Current (Irms):29A; Inductor Construction:Shielded; Saturation Current (Isat):51A; Product Range:MPL-AY Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AY1265-R68TR-ND 80AH9742
Product Name Fixed Inductors Power Inductor, 680Nh, 29A, Shielded; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0013 ohms 0.0015 ohms
Rated DC Current 51000 milliamps 29000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers