Monolithic Power Systems, Inc. Fixed Inductors MPL-SE6040-8R2

Description
8.2µH Semi-Shielded Inductor 4A 39mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
8.2µH Semi-Shielded Inductor 4A 39mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE6040-8R2TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Semi-Shielded Inductor 4A 39mOhm Nonstandard, 2 Lead

8.2µH Semi-Shielded Inductor 4A 39mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Power Inductor, 8.2Uh, Semishielded, 4A; Inductance Monolithic Power Systems (Mps) - 80AH9797 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, Semishielded, 4A; Inductance Monolithic Power Systems (Mps)
80AH9797
Power Inductor, 8.2Uh, Semishielded, 4A; Inductance Monolithic Power Systems (Mps) 80AH9797
POWER INDUCTOR, 8.2UH, SEMISHIELDED, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.6A; Product Range:MPL-SE; Inductor Case / Package:-; DC Resistance Max:0.047ohm RoHS Compliant: Yes

POWER INDUCTOR, 8.2UH, SEMISHIELDED, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.6A; Product Range:MPL-SE; Inductor Case / Package:-; DC Resistance Max:0.047ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE6040-8R2TR-ND 80AH9797
Product Name Fixed Inductors Power Inductor, 8.2Uh, Semishielded, 4A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0390 ohms 0.0470 ohms
Rated DC Current 3600 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers