Monolithic Power Systems, Inc. Fixed Inductors MPL-AT2514-2R2

Description
2.2µH Unshielded Molded Inductor 2.6A 70mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 2.6A 70mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AT2514-2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Molded Inductor 2.6A 70mOhm 2-SMD, J-Lead

2.2µH Unshielded Molded Inductor 2.6A 70mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2514-2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Molded Inductor 2.6A 70mOhm 2-SMD, J-Lead

2.2µH Unshielded Molded Inductor 2.6A 70mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2514-2R2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Molded Inductor 2.6A 70mOhm 2-SMD, J-Lead

2.2µH Unshielded Molded Inductor 2.6A 70mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - MPL-AT2514-2R2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPL-AT2514-2R2
Fixed Inductors MPL-AT2514-2R2
FIXED IND 2.2UH 2.6A 70 MOHM SMD

FIXED IND 2.2UH 2.6A 70 MOHM SMD

Supplier's Site
Power Inductor, 2.2Uh, Shielded, 2.6A; Inductance Monolithic Power Systems (Mps) - 80AH9736 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 2.6A; Inductance Monolithic Power Systems (Mps)
80AH9736
Power Inductor, 2.2Uh, Shielded, 2.6A; Inductance Monolithic Power Systems (Mps) 80AH9736
POWER INDUCTOR, 2.2UH, SHIELDED, 2.6A; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:MPL-AT; Inductor Case / Package:-; DC Resistance Max:0.084ohm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 2.6A; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:MPL-AT; Inductor Case / Package:-; DC Resistance Max:0.084ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AT2514-2R2DKR-ND MPL-AT2514-2R2 80AH9736
Product Name Fixed Inductors Fixed Inductors Power Inductor, 2.2Uh, Shielded, 2.6A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
DCR 0.0700 ohms 0.0700 ohms 0.0840 ohms
Rated DC Current 3400 milliamps 2600 milliamps 2600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details