KEMET Electronics Corporation Fixed Inductors MPLCH0740L2R2

Description
2.2µH Shielded Wirewound Inductor 9.3A 13mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 9.3A 13mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10987-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10987-2-ND
Fixed Inductors 399-10987-2-ND
2.2µH Shielded Wirewound Inductor 9.3A 13mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 9.3A 13mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Mplch Series, 2.2 H, 20%, Shielded, 0.013 Ohm, 9.3 A Rohs Compliant Kemet - 19X1801 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Mplch Series, 2.2 H, 20%, Shielded, 0.013 Ohm, 9.3 A Rohs Compliant Kemet
19X1801
Surface Mount Power Inductor, Mplch Series, 2.2 H, 20%, Shielded, 0.013 Ohm, 9.3 A Rohs Compliant Kemet 19X1801
Surface Mount Power Inductor, MPLCH Series, 2.2 H, 20%, Shielded, 0.013 ohm, 9.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, MPLCH Series, 2.2 H, 20%, Shielded, 0.013 ohm, 9.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10987-2-ND 19X1801
Product Name Fixed Inductors Surface Mount Power Inductor, Mplch Series, 2.2 H, 20%, Shielded, 0.013 Ohm, 9.3 A Rohs Compliant Kemet
Operating Temperature -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details