Monolithic Power Systems, Inc. Fixed Inductors MPL-SE5040-220

Description
22µH Semi-Shielded Inductor 2.1A 124mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
22µH Semi-Shielded Inductor 2.1A 124mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE5040-220CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Inductor 2.1A 124mOhm Nonstandard, 2 Lead

22µH Semi-Shielded Inductor 2.1A 124mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE5040-220DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Inductor 2.1A 124mOhm Nonstandard, 2 Lead

22µH Semi-Shielded Inductor 2.1A 124mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE5040-220TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Inductor 2.1A 124mOhm Nonstandard, 2 Lead

22µH Semi-Shielded Inductor 2.1A 124mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Surface Mount Inductors - 337788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337788
Surface Mount Inductors 337788
MPS MPL-SE5040-220

MPS MPL-SE5040-220

Supplier's Site
Surface Mount Inductors - 337786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337786
Surface Mount Inductors 337786
MPS MPL-SE5040-220

MPS MPL-SE5040-220

Supplier's Site
Power Inductor, 22Uh, Semishielded, 2.1A; Inductance Monolithic Power Systems (Mps) - 80AH9786 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Semishielded, 2.1A; Inductance Monolithic Power Systems (Mps)
80AH9786
Power Inductor, 22Uh, Semishielded, 2.1A; Inductance Monolithic Power Systems (Mps) 80AH9786
POWER INDUCTOR, 22UH, SEMISHIELDED, 2.1A; Inductance:22µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:MPL-SE; DC Resistance Max:0.149ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 22UH, SEMISHIELDED, 2.1A; Inductance:22µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.4A; Product Range:MPL-SE; DC Resistance Max:0.149ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE5040-220CT-ND 337788 80AH9786
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 22Uh, Semishielded, 2.1A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.1240 ohms 0.1490 ohms
Rated DC Current 2400 milliamps 2100 milliamps 2100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers