Monolithic Power Systems, Inc. Fixed Inductors MPL-SE4030-220

Description
22µH Semi-Shielded Inductor 1.5A 219mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
22µH Semi-Shielded Inductor 1.5A 219mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE4030-220TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Inductor 1.5A 219mOhm Nonstandard, 2 Lead

22µH Semi-Shielded Inductor 1.5A 219mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE4030-220CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Inductor 1.5A 219mOhm Nonstandard, 2 Lead

22µH Semi-Shielded Inductor 1.5A 219mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE4030-220DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Inductor 1.5A 219mOhm Nonstandard, 2 Lead

22µH Semi-Shielded Inductor 1.5A 219mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Power Inductor, 22Uh, Semishielded, 1.5A; Inductance Monolithic Power Systems (Mps) - 80AH9777 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Semishielded, 1.5A; Inductance Monolithic Power Systems (Mps)
80AH9777
Power Inductor, 22Uh, Semishielded, 1.5A; Inductance Monolithic Power Systems (Mps) 80AH9777
POWER INDUCTOR, 22UH, SEMISHIELDED, 1.5A; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.65A; Product Range:MPL-SE; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 22UH, SEMISHIELDED, 1.5A; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Semishielded; Saturation Current (Isat):1.65A; Product Range:MPL-SE; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE4030-220TR-ND 80AH9777
Product Name Fixed Inductors Power Inductor, 22Uh, Semishielded, 1.5A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.2200 ohms 0.0280 ohms
Rated DC Current 1510 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details