KEMET Electronics Corporation Fixed Inductors MPEV1D1040L470

Description
47µH Shielded Inductor 3A 182.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 3A 182.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPEV1D1040L470DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 3A 182.6mOhm Max Nonstandard

47µH Shielded Inductor 3A 182.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPEV1D1040L470CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 3A 182.6mOhm Max Nonstandard

47µH Shielded Inductor 3A 182.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPEV1D1040L470TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 3A 182.6mOhm Max Nonstandard

47µH Shielded Inductor 3A 182.6mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 47Uh, Shielded, 3A; Inductance Kemet - 38AJ1106 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 3A; Inductance Kemet
38AJ1106
Power Inductor, 47Uh, Shielded, 3A; Inductance Kemet 38AJ1106
POWER INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:MPEV Series; DC Resistance Max:0.1826ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:MPEV Series; DC Resistance Max:0.1826ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet
Power Inductor, 47Uh, Shielded, 3A; Inductance Kemet - 38AJ1082 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 3A; Inductance Kemet
38AJ1082
Power Inductor, 47Uh, Shielded, 3A; Inductance Kemet 38AJ1082
POWER INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:MPEV Series; DC Resistance Max:0.1826ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:MPEV Series; DC Resistance Max:0.1826ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPEV1D1040L470DKR-ND 38AJ1106
Product Name Fixed Inductors Power Inductor, 47Uh, Shielded, 3A; Inductance Kemet
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details