1µH Unshielded Molded Inductor 25.5A 1.5mOhm 2-SMD, J-Lead
1µH Unshielded Molded Inductor 25.5A 1.5mOhm 2-SMD, J-Lead
POWER INDUCTOR, 1UH, SHIELDED, 25.5A; Inductance:1µH; RMS Current (Irms):25.5A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-AY1265-1R0TR-ND | 80AH9744 |
| Product Name | Fixed Inductors | Power Inductor, 1Uh, Shielded, 25.5A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 155 C (-40 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| DCR | 0.0015 ohms | 0.0018 ohms |
| Rated DC Current | 43000 milliamps | 25500 milliamps |