Monolithic Power Systems, Inc. Fixed Inductors MPL-AY3020-100

Description
10µH Unshielded Molded Inductor 1.3A 370mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Molded Inductor 1.3A 370mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY3020-100TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Molded Inductor 1.3A 370mOhm 2-SMD, J-Lead

10µH Unshielded Molded Inductor 1.3A 370mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AY3020-100CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Molded Inductor 1.3A 370mOhm 2-SMD, J-Lead

10µH Unshielded Molded Inductor 1.3A 370mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 1.3A; Inductance Monolithic Power Systems (Mps) - 80AH9755 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 1.3A; Inductance Monolithic Power Systems (Mps)
80AH9755
Power Inductor, 10Uh, Shielded, 1.3A; Inductance Monolithic Power Systems (Mps) 80AH9755
POWER INDUCTOR, 10UH, SHIELDED, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.75A; Product Range:MPL-AY; DC Resistance Max:0.425ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.75A; Product Range:MPL-AY; DC Resistance Max:0.425ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MPL-AY3020-100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPL-AY3020-100
Fixed Inductors MPL-AY3020-100
FIXED IND 10UH 1.3A 370 MOHM SMD

FIXED IND 10UH 1.3A 370 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AY3020-100TR-ND 80AH9755 MPL-AY3020-100
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 1.3A; Inductance Monolithic Power Systems (Mps) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
DCR 0.3700 ohms 0.4250 ohms 0.3700 ohms
Rated DC Current 1750 milliamps 1300 milliamps 1300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers