Monolithic Power Systems, Inc. Fixed Inductors MPL-AY4020-6R8

Description
6.8µH Unshielded Molded Inductor 2.2A 129mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Molded Inductor 2.2A 129mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY4020-6R8TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Molded Inductor 2.2A 129mOhm Nonstandard

6.8µH Unshielded Molded Inductor 2.2A 129mOhm Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 2.2A; Inductance Monolithic Power Systems (Mps) - 80AH9764 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 2.2A; Inductance Monolithic Power Systems (Mps)
80AH9764
Power Inductor, 6.8Uh, Shielded, 2.2A; Inductance Monolithic Power Systems (Mps) 80AH9764
POWER INDUCTOR, 6.8UH, SHIELDED, 2.2A; Inductance:6.8µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:MPL-AY; Inductor Case / Package:-; DC Resistance Max:0.157ohm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, SHIELDED, 2.2A; Inductance:6.8µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:MPL-AY; Inductor Case / Package:-; DC Resistance Max:0.157ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AY4020-6R8TR-ND 80AH9764
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 2.2A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.1290 ohms 0.1570 ohms
Rated DC Current 2400 milliamps 2200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details