Monolithic Power Systems, Inc. Fixed Inductors MPL-SE6040-2R2

Description
2.2µH Semi-Shielded Inductor 6.3A 14.5mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Inductor 6.3A 14.5mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE6040-2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 6.3A 14.5mOhm Nonstandard, 2 Lead

2.2µH Semi-Shielded Inductor 6.3A 14.5mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE6040-2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 6.3A 14.5mOhm Nonstandard, 2 Lead

2.2µH Semi-Shielded Inductor 6.3A 14.5mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE6040-2R2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 6.3A 14.5mOhm Nonstandard, 2 Lead

2.2µH Semi-Shielded Inductor 6.3A 14.5mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Power Inductor, 2.2Uh, Semishield, 6.3A; Inductance Monolithic Power Systems (Mps) - 80AH9792 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Semishield, 6.3A; Inductance Monolithic Power Systems (Mps)
80AH9792
Power Inductor, 2.2Uh, Semishield, 6.3A; Inductance Monolithic Power Systems (Mps) 80AH9792
POWER INDUCTOR, 2.2UH, SEMISHIELD, 6.3A; Inductance:2.2µH; RMS Current (Irms):6.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):7.2A; Product Range:MPL-SE; Inductor Case / Package:-; DC Resistance Max:0.017ohm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SEMISHIELD, 6.3A; Inductance:2.2µH; RMS Current (Irms):6.3A; Inductor Construction:Semishielded; Saturation Current (Isat):7.2A; Product Range:MPL-SE; Inductor Case / Package:-; DC Resistance Max:0.017ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE6040-2R2TR-ND 80AH9792
Product Name Fixed Inductors Power Inductor, 2.2Uh, Semishield, 6.3A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0145 ohms 0.0170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520100KDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details