Monolithic Power Systems, Inc. Fixed Inductors MPL-AT2512-R68

Description
680nH Unshielded Molded Inductor 4.7A 26mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
680nH Unshielded Molded Inductor 4.7A 26mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AT2512-R68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Molded Inductor 4.7A 26mOhm 2-SMD, J-Lead

680nH Unshielded Molded Inductor 4.7A 26mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2512-R68CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Molded Inductor 4.7A 26mOhm 2-SMD, J-Lead

680nH Unshielded Molded Inductor 4.7A 26mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2512-R68DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Molded Inductor 4.7A 26mOhm 2-SMD, J-Lead

680nH Unshielded Molded Inductor 4.7A 26mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 680Nh, Shielded, 4.7A; Inductance Monolithic Power Systems (Mps) - 80AH9730 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, Shielded, 4.7A; Inductance Monolithic Power Systems (Mps)
80AH9730
Power Inductor, 680Nh, Shielded, 4.7A; Inductance Monolithic Power Systems (Mps) 80AH9730
POWER INDUCTOR, 680NH, SHIELDED, 4.7A; Inductance:680nH; RMS Current (Irms):4.7A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:MPL-AT; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 680NH, SHIELDED, 4.7A; Inductance:680nH; RMS Current (Irms):4.7A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:MPL-AT; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AT2512-R68TR-ND 80AH9730
Product Name Fixed Inductors Power Inductor, 680Nh, Shielded, 4.7A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0260 ohms 0.0320 ohms
Rated DC Current 6000 milliamps 4700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers