Monolithic Power Systems, Inc. Fixed Inductors MPL-AY1265-1R2

Description
1.2µH Unshielded Molded Inductor 24A 1.8mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.2µH Unshielded Molded Inductor 24A 1.8mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY1265-1R2TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Molded Inductor 24A 1.8mOhm 2-SMD, J-Lead

1.2µH Unshielded Molded Inductor 24A 1.8mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 1.2Uh, Shielded, 24A; Inductance Monolithic Power Systems (Mps) - 80AH9745 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.2Uh, Shielded, 24A; Inductance Monolithic Power Systems (Mps)
80AH9745
Power Inductor, 1.2Uh, Shielded, 24A; Inductance Monolithic Power Systems (Mps) 80AH9745
POWER INDUCTOR, 1.2UH, SHIELDED, 24A; Inductance:1.2µH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):37A; Product Range:MPL-AY; DC Resistance Max:0.0022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1.2UH, SHIELDED, 24A; Inductance:1.2µH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):37A; Product Range:MPL-AY; DC Resistance Max:0.0022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AY1265-1R2TR-ND 80AH9745
Product Name Fixed Inductors Power Inductor, 1.2Uh, Shielded, 24A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0018 ohms 0.0022 ohms
Rated DC Current 37000 milliamps 24000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details