Monolithic Power Systems, Inc. Fixed Inductors MPL-AY3020-5R6

Description
5.6µH Unshielded Molded Inductor 1.8A 209mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
5.6µH Unshielded Molded Inductor 1.8A 209mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY3020-5R6TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Molded Inductor 1.8A 209mOhm 2-SMD, J-Lead

5.6µH Unshielded Molded Inductor 1.8A 209mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AY3020-5R6CT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Molded Inductor 1.8A 209mOhm 2-SMD, J-Lead

5.6µH Unshielded Molded Inductor 1.8A 209mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 5.6Uh, Shielded, 1.8A; Inductance Monolithic Power Systems (Mps) - 80AH9759 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, Shielded, 1.8A; Inductance Monolithic Power Systems (Mps)
80AH9759
Power Inductor, 5.6Uh, Shielded, 1.8A; Inductance Monolithic Power Systems (Mps) 80AH9759
POWER INDUCTOR, 5.6UH, SHIELDED, 1.8A; Inductance:5.6µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:MPL-AY; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 5.6UH, SHIELDED, 1.8A; Inductance:5.6µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:MPL-AY; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AY3020-5R6TR-ND 80AH9759
Product Name Fixed Inductors Power Inductor, 5.6Uh, Shielded, 1.8A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.2090 ohms 0.2400 ohms
Rated DC Current 2800 milliamps 1800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details