Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MPH252010C6R8MT

Description
6.8µH Shielded Multilayer Inductor 750mA 562mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 750mA 562mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MPH252010C6R8MTTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 750mA 562mOhm Max Nonstandard

6.8µH Shielded Multilayer Inductor 750mA 562mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 750MA 562MOHM Inductor and Choke - 71-MPH252010C6R8MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 750MA 562MOHM Inductor and Choke
71-MPH252010C6R8MT
6.8UH 750MA 562MOHM Inductor and Choke 71-MPH252010C6R8MT
FIXED IND 6.8UH 750MA 562MOHM SM Product overview: MPH252010C6R8MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 750MA, 562MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 750MA, 562MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPH252010C6R8MT can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 750MA 562MOHM SM Product overview: MPH252010C6R8MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 750MA, 562MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 750MA, 562MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPH252010C6R8MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - MPH252010C6R8MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPH252010C6R8MT
Fixed Inductors MPH252010C6R8MT
FIXED IND 6.8UH 750MA 562MOHM SM

FIXED IND 6.8UH 750MA 562MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MPH252010C6R8MTTR-ND 71-MPH252010C6R8MT MPH252010C6R8MT
Product Name Fixed Inductors 6.8UH 750MA 562MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details