Monolithic Power Systems, Inc. Fixed Inductors MPL-AL4020-2R2

Description
2.2µH Unshielded Molded Inductor 5.5A 21.5mOhm 2-SMD
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 5.5A 21.5mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AL4020-2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Molded Inductor 5.5A 21.5mOhm 2-SMD

2.2µH Unshielded Molded Inductor 5.5A 21.5mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL4020-2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Molded Inductor 5.5A 21.5mOhm 2-SMD

2.2µH Unshielded Molded Inductor 5.5A 21.5mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL4020-2R2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Molded Inductor 5.5A 21.5mOhm 2-SMD

2.2µH Unshielded Molded Inductor 5.5A 21.5mOhm 2-SMD

Buy Now Datasheet
Surface Mount Inductors - 337761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337761
Surface Mount Inductors 337761
MPS MPL-AL4020-2R2

MPS MPL-AL4020-2R2

Supplier's Site
Surface Mount Inductors - 337762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337762
Surface Mount Inductors 337762
MPS MPL-AL4020-2R2

MPS MPL-AL4020-2R2

Supplier's Site
Power Inductor, 2.2Uh, Shielded, 5.5A; Inductance Monolithic Power Systems (Mps) - 80AH9695 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 5.5A; Inductance Monolithic Power Systems (Mps)
80AH9695
Power Inductor, 2.2Uh, Shielded, 5.5A; Inductance Monolithic Power Systems (Mps) 80AH9695
POWER INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.2A; Product Range:MPL-AL; DC Resistance Max:0.0237ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):6.2A; Product Range:MPL-AL; DC Resistance Max:0.0237ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AL4020-2R2DKR-ND 337761 80AH9695
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 2.2Uh, Shielded, 5.5A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0215 ohms 0.0237 ohms
Rated DC Current 6200 milliamps 5500 milliamps 5500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details