Monolithic Power Systems, Inc. Fixed Inductors MPL-AL6050-5R6

Description
5.6µH Unshielded Molded Inductor 7A 19mOhm 2-SMD
Request a Quote Datasheet
Description
5.6µH Unshielded Molded Inductor 7A 19mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AL6050-5R6TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Molded Inductor 7A 19mOhm 2-SMD

5.6µH Unshielded Molded Inductor 7A 19mOhm 2-SMD

Buy Now Datasheet
Power Inductor, 5.6Uh, Shielded, 7A; Inductance Monolithic Power Systems (Mps) - 80AH9717 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, Shielded, 7A; Inductance Monolithic Power Systems (Mps)
80AH9717
Power Inductor, 5.6Uh, Shielded, 7A; Inductance Monolithic Power Systems (Mps) 80AH9717
POWER INDUCTOR, 5.6UH, SHIELDED, 7A; Inductance:5.6µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.022ohm RoHS Compliant: Yes

POWER INDUCTOR, 5.6UH, SHIELDED, 7A; Inductance:5.6µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.022ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AL6050-5R6TR-ND 80AH9717
Product Name Fixed Inductors Power Inductor, 5.6Uh, Shielded, 7A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0190 ohms 0.0220 ohms
Rated DC Current 10000 milliamps 7000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers