Monolithic Power Systems, Inc. Fixed Inductors MPL-AT2010-R47

Description
470nH Unshielded Molded Inductor 4.4A 27mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
470nH Unshielded Molded Inductor 4.4A 27mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AT2010-R47TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Molded Inductor 4.4A 27mOhm 2-SMD, J-Lead

470nH Unshielded Molded Inductor 4.4A 27mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - MPL-AT2010-R47 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPL-AT2010-R47
Fixed Inductors MPL-AT2010-R47
FIXED IND 470NH 4.4A 27 MOHM SMD

FIXED IND 470NH 4.4A 27 MOHM SMD

Supplier's Site Datasheet
Power Inductor, 470Nh, Shielded, 4.4A; Inductance Monolithic Power Systems (Mps) - 80AH9723 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Nh, Shielded, 4.4A; Inductance Monolithic Power Systems (Mps)
80AH9723
Power Inductor, 470Nh, Shielded, 4.4A; Inductance Monolithic Power Systems (Mps) 80AH9723
POWER INDUCTOR, 470NH, SHIELDED, 4.4A; Inductance:470nH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.7A; Product Range:MPL-AT; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 470NH, SHIELDED, 4.4A; Inductance:470nH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):5.7A; Product Range:MPL-AT; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AT2010-R47TR-ND MPL-AT2010-R47 80AH9723
Product Name Fixed Inductors Fixed Inductors Power Inductor, 470Nh, Shielded, 4.4A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
DCR 0.0270 ohms 0.0270 ohms 0.0320 ohms
Rated DC Current 5700 milliamps 4400 milliamps 4400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567635P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details