1.2µH Unshielded Molded Inductor 14.6A 5.3mOhm 2-SMD
1.2µH Unshielded Molded Inductor 14.6A 5.3mOhm 2-SMD
POWER INDUCTOR, 1.2UH, SHIELDED, 14.6A; Inductance:1.2µH; RMS Current (Irms):14.6A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-AL6050-1R2CT-ND | 80AH9714 |
| Product Name | Fixed Inductors | Power Inductor, 1.2Uh, Shielded, 14.6A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 155 C (-40 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| DCR | 0.0053 ohms | 0.0059 ohms |
| Rated DC Current | 20000 milliamps | 14600 milliamps |