Monolithic Power Systems, Inc. Fixed Inductors MPL-AY1050-1R5

Description
1.5µH Unshielded Molded Inductor 17A 3.4mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.5µH Unshielded Molded Inductor 17A 3.4mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY1050-1R5TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Molded Inductor 17A 3.4mOhm 2-SMD, J-Lead

1.5µH Unshielded Molded Inductor 17A 3.4mOhm 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1589-MPL-AY1050-1R5TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
DCR 0.0034 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details