Monolithic Power Systems, Inc. Fixed Inductors MPL-AT2512-1R0

Description
1µH Unshielded Molded Inductor 4A 35mOhm 2-SMD, J-Lead
Request a Quote
Description
1µH Unshielded Molded Inductor 4A 35mOhm 2-SMD, J-Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPL-AT2512-1R0 is a low-profile shielded power inductor with an inductance of 1.0µH and a rated current of 4.0A. It features a maximum DC resistance of 42mΩ and a saturation current of 5.2A at both 25°C and 100°C. The inductor is designed for applications in battery-powered devices, high switching frequency switch-mode power supplies (SMPS), IoT, wearables, and portable devices. It operates effectively within a temperature range of -40°C to +125°C and is compliant with RoHS and REACH directives, ensuring it is halogen-free. The compact dimensions of 2.5mm x 2.0mm x 1.2mm make it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MPL-AT2512-1R0 is a low-profile shielded power inductor with an inductance of 1.0µH and a rated current of 4.0A. It features a maximum DC resistance of 42mΩ and a saturation current of 5.2A at both 25°C and 100°C. The inductor is designed for applications in battery-powered devices, high switching frequency switch-mode power supplies (SMPS), IoT, wearables, and portable devices. It operates effectively within a temperature range of -40°C to +125°C and is compliant with RoHS and REACH directives, ensuring it is halogen-free. The compact dimensions of 2.5mm x 2.0mm x 1.2mm make it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AT2512-1R0TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Molded Inductor 4A 35mOhm 2-SMD, J-Lead

1µH Unshielded Molded Inductor 4A 35mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2512-1R0CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Molded Inductor 4A 35mOhm 2-SMD, J-Lead

1µH Unshielded Molded Inductor 4A 35mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2512-1R0DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Molded Inductor 4A 35mOhm 2-SMD, J-Lead

1µH Unshielded Molded Inductor 4A 35mOhm 2-SMD, J-Lead

Buy Now Datasheet
Surface Mount Inductors - 337372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337372
Surface Mount Inductors 337372
MPS MPL-AT2512-1R0

MPS MPL-AT2512-1R0

Supplier's Site
Surface Mount Inductors - 337373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337373
Surface Mount Inductors 337373
MPS MPL-AT2512-1R0

MPS MPL-AT2512-1R0

Supplier's Site
Power Inductor, 1Uh, Shielded, 4A; Inductance Monolithic Power Systems (Mps) - 80AH9731 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 4A; Inductance Monolithic Power Systems (Mps)
80AH9731
Power Inductor, 1Uh, Shielded, 4A; Inductance Monolithic Power Systems (Mps) 80AH9731
POWER INDUCTOR, 1UH, SHIELDED, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.2A; Product Range:MPL-AT; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%; Product Width:2mmRoHS Compliant: Yes

POWER INDUCTOR, 1UH, SHIELDED, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):5.2A; Product Range:MPL-AT; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%; Product Width:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AT2512-1R0TR-ND 337372 80AH9731
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 1Uh, Shielded, 4A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0350 ohms 0.0420 ohms
Rated DC Current 5200 milliamps 4100 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126024 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 560 microH
Q Factor 20
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3120-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers