Monolithic Power Systems, Inc. Fixed Inductors MPL-AL4020-3R3

Description
3.3µH Unshielded Molded Inductor 4.4A 34.5mOhm 2-SMD
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 4.4A 34.5mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AL4020-3R3DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Molded Inductor 4.4A 34.5mOhm 2-SMD

3.3µH Unshielded Molded Inductor 4.4A 34.5mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL4020-3R3CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Molded Inductor 4.4A 34.5mOhm 2-SMD

3.3µH Unshielded Molded Inductor 4.4A 34.5mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL4020-3R3TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Molded Inductor 4.4A 34.5mOhm 2-SMD

3.3µH Unshielded Molded Inductor 4.4A 34.5mOhm 2-SMD

Buy Now Datasheet
Surface Mount Inductors - 337763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337763
Surface Mount Inductors 337763
MPS MPL-AL4020-3R3

MPS MPL-AL4020-3R3

Supplier's Site
Surface Mount Inductors - 337764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337764
Surface Mount Inductors 337764
MPS MPL-AL4020-3R3

MPS MPL-AL4020-3R3

Supplier's Site
Power Inductor, 3.3Uh, Shielded, 4.4A; Inductance Monolithic Power Systems (Mps) - 80AH9696 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 4.4A; Inductance Monolithic Power Systems (Mps)
80AH9696
Power Inductor, 3.3Uh, Shielded, 4.4A; Inductance Monolithic Power Systems (Mps) 80AH9696
POWER INDUCTOR, 3.3UH, SHIELDED, 4.4A; Inductance:3.3µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.2A; Product Range:MPL-AL; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 4.4A; Inductance:3.3µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):5.2A; Product Range:MPL-AL; DC Resistance Max:0.0384ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AL4020-3R3DKR-ND 337763 80AH9696
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 3.3Uh, Shielded, 4.4A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0345 ohms 0.0384 ohms
Rated DC Current 5200 milliamps 4400 milliamps 4400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1849019 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details