Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MPH252012C3R3MT

Description
3.3µH Shielded Multilayer Inductor 1.1A 312mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 1.1A 312mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MPH252012C3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 1.1A 312mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1.1A 312mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - MPH252012C3R3MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPH252012C3R3MT
Fixed Inductors MPH252012C3R3MT
FIXED IND 3.3UH 1.1A 312MOHM SMD

FIXED IND 3.3UH 1.1A 312MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MPH252012C3R3MTTR-ND MPH252012C3R3MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details