470nH Semi-Shielded Inductor 8A 7.3mOhm Nonstandard, 2 Lead
470nH Semi-Shielded Inductor 8A 7.3mOhm Nonstandard, 2 Lead
POWER INDUCTOR, 470NH, SEMISHIELDED, 8A; Inductance:470nH; RMS Current (Irms):8A; Inductor Construction:Semishi
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-SE5040-R47TR-ND | 80AH9781 |
| Product Name | Fixed Inductors | Power Inductor, 470Nh, Semishielded, 8A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| DCR | 0.0073 ohms | 0.0090 ohms |
| Rated DC Current | 16000 milliamps | 8000 milliamps |