KEMET Electronics Corporation Fixed Inductors MPX1D0520LR68

Description
680nH Shielded Wirewound Inductor 9.5A 12.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 9.5A 12.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20629-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20629-2-ND
Fixed Inductors 399-20629-2-ND
680nH Shielded Wirewound Inductor 9.5A 12.2mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 9.5A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 0.01Ohm, 9.5A, Smd; Inductance Kemet - 03AH4269 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 0.01Ohm, 9.5A, Smd; Inductance Kemet
03AH4269
Inductor, 0.68Uh, 0.01Ohm, 9.5A, Smd; Inductance Kemet 03AH4269
INDUCTOR, 0.68UH, 0.01OHM, 9.5A, SMD; Inductance:680nH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 0.01OHM, 9.5A, SMD; Inductance:680nH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.68Uh, 0.01Ohm, 9.5A, Smd; Inductance Kemet - 03AH4268 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 0.01Ohm, 9.5A, Smd; Inductance Kemet
03AH4268
Inductor, 0.68Uh, 0.01Ohm, 9.5A, Smd; Inductance Kemet 03AH4268
INDUCTOR, 0.68UH, 0.01OHM, 9.5A, SMD; Inductance:680nH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 0.01OHM, 9.5A, SMD; Inductance:680nH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20629-2-ND 03AH4269
Product Name Fixed Inductors Inductor, 0.68Uh, 0.01Ohm, 9.5A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3631B221KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details