4.7µH Unshielded Molded Inductor 1.5A 215mOhm 2-SMD, J-Lead
4.7µH Unshielded Molded Inductor 1.5A 215mOhm 2-SMD, J-Lead
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 337367 | 1589-MPL-AT2010-4R7TR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 4.7 microH | |
| Rated DC Current | 1500 milliamps | 1900 milliamps |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |