Monolithic Power Systems, Inc. Fixed Inductors MPL-SE4030-2R2

Description
2.2µH Semi-Shielded Inductor 3.9A 30mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Inductor 3.9A 30mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE4030-2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 3.9A 30mOhm Nonstandard, 2 Lead

2.2µH Semi-Shielded Inductor 3.9A 30mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE4030-2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 3.9A 30mOhm Nonstandard, 2 Lead

2.2µH Semi-Shielded Inductor 3.9A 30mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE4030-2R2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 3.9A 30mOhm Nonstandard, 2 Lead

2.2µH Semi-Shielded Inductor 3.9A 30mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Power Inductor, 2.2Uh, Semishield, 3.9A; Inductance Monolithic Power Systems (Mps) - 80AH9776 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Semishield, 3.9A; Inductance Monolithic Power Systems (Mps)
80AH9776
Power Inductor, 2.2Uh, Semishield, 3.9A; Inductance Monolithic Power Systems (Mps) 80AH9776
POWER INDUCTOR, 2.2UH, SEMISHIELD, 3.9A; Inductance:2.2µH; RMS Current (Irms):3.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.5A; Product Range:MPL-SE; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SEMISHIELD, 3.9A; Inductance:2.2µH; RMS Current (Irms):3.9A; Inductor Construction:Semishielded; Saturation Current (Isat):5.5A; Product Range:MPL-SE; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE4030-2R2TR-ND 80AH9776
Product Name Fixed Inductors Power Inductor, 2.2Uh, Semishield, 3.9A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0300 ohms 0.0370 ohms
Rated DC Current 5500 milliamps 3900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details