Monolithic Power Systems, Inc. Fixed Inductors MPL-AY1050-R68

Description
680nH Unshielded Molded Inductor 23A 1.75mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
680nH Unshielded Molded Inductor 23A 1.75mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY1050-R68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Molded Inductor 23A 1.75mOhm 2-SMD, J-Lead

680nH Unshielded Molded Inductor 23A 1.75mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 680Nh, Shielded, 23A; Inductance Monolithic Power Systems (Mps) - 80AH9737 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, Shielded, 23A; Inductance Monolithic Power Systems (Mps)
80AH9737
Power Inductor, 680Nh, Shielded, 23A; Inductance Monolithic Power Systems (Mps) 80AH9737
POWER INDUCTOR, 680NH, SHIELDED, 23A; Inductance:680nH; RMS Current (Irms):23A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:MPL-AY; Inductor Case / Package:-; DC Resistance Max:0.00195ohm RoHS Compliant: Yes

POWER INDUCTOR, 680NH, SHIELDED, 23A; Inductance:680nH; RMS Current (Irms):23A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:MPL-AY; Inductor Case / Package:-; DC Resistance Max:0.00195ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AY1050-R68TR-ND 80AH9737
Product Name Fixed Inductors Power Inductor, 680Nh, Shielded, 23A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0018 ohms 0.0019 ohms
Rated DC Current 36000 milliamps 23000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C100KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details