Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MPH201210SR47MT

Description
470nH Shielded Multilayer Inductor 1.5A 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.5A 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MPH201210SR47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 1.5A 100mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.5A 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MPH201210SR47MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPH201210SR47MT
Fixed Inductors MPH201210SR47MT
FIXED IND 470NH 1.5A 100MOHM SMD

FIXED IND 470NH 1.5A 100MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MPH201210SR47MTTR-ND MPH201210SR47MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 36401E0N4ATDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details