Monolithic Power Systems, Inc. Fixed Inductors MPL-SE2512-2R2

Description
2.2µH Semi-Shielded Inductor 2.5A 72mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Inductor 2.5A 72mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE2512-2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 2.5A 72mOhm Nonstandard, 2 Lead

2.2µH Semi-Shielded Inductor 2.5A 72mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE2512-2R2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 2.5A 72mOhm Nonstandard, 2 Lead

2.2µH Semi-Shielded Inductor 2.5A 72mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE2512-2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 2.5A 72mOhm Nonstandard, 2 Lead

2.2µH Semi-Shielded Inductor 2.5A 72mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Power Inductor, 2.2Uh, Semishield, 2.5A; Inductance Monolithic Power Systems (Mps) - 80AH9771 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Semishield, 2.5A; Inductance Monolithic Power Systems (Mps)
80AH9771
Power Inductor, 2.2Uh, Semishield, 2.5A; Inductance Monolithic Power Systems (Mps) 80AH9771
POWER INDUCTOR, 2.2UH, SEMISHIELD, 2.5A; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.7A; Product Range:MPL-SE; DC Resistance Max:0.118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SEMISHIELD, 2.5A; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Semishielded; Saturation Current (Isat):2.7A; Product Range:MPL-SE; DC Resistance Max:0.118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE2512-2R2TR-ND 80AH9771
Product Name Fixed Inductors Power Inductor, 2.2Uh, Semishield, 2.5A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0720 ohms 0.1180 ohms
Rated DC Current 2700 milliamps 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details