Win Source Part Number: 1340683-MPL-SE4030-3
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: MPL-SE
Package: Tape & Reel
Shielding: Semi-Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting Type: Surface Mount
Package / Case: Nonstandard, 2 Lead
DC Resistance (DCR): 39.8mOhm
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPL-SE4030
Current - Saturation (Isat): 4.1A
3.3µH Semi-Shielded Inductor 3.45A 39.8mOhm Nonstandard, 2 Lead
3.3µH Semi-Shielded Inductor 3.45A 39.8mOhm Nonstandard, 2 Lead
3.3µH Semi-Shielded Inductor 3.45A 39.8mOhm Nonstandard, 2 Lead
FIXED IND 3.3UH 3.45A 39.8 MOHM
POWER INDUCTOR, 3.3UH, SEMISHIELD, 3.45A; Inductance:3.3µH; RMS Current (Irms):3.45A; Inductor Construction:Semishi
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1340683-MPL-SE4030-3R3 | 1589-MPL-SE4030-3R3TR-ND | MPL-SE4030-3R3 | 80AH9778 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Power Inductor, 3.3Uh, Semishield, 3.45A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | |
| DCR | 0.0398 ohms | 0.0398 ohms | 0.0398 ohms | 0.0480 ohms |