Monolithic Power Systems, Inc. Fixed Inductors MPL-AT2512-3R3

Description
3.3µH Unshielded Molded Inductor 2A 121mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 2A 121mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AT2512-3R3TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Molded Inductor 2A 121mOhm 2-SMD, J-Lead

3.3µH Unshielded Molded Inductor 2A 121mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2512-3R3CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Molded Inductor 2A 121mOhm 2-SMD, J-Lead

3.3µH Unshielded Molded Inductor 2A 121mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 2A; Inductance Monolithic Power Systems (Mps) - 80AH9734 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 2A; Inductance Monolithic Power Systems (Mps)
80AH9734
Power Inductor, 3.3Uh, Shielded, 2A; Inductance Monolithic Power Systems (Mps) 80AH9734
POWER INDUCTOR, 3.3UH, SHIELDED, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:MPL-AT; DC Resistance Max:0.145ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:MPL-AT; DC Resistance Max:0.145ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AT2512-3R3TR-ND 80AH9734
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 2A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.1210 ohms 0.1450 ohms
Rated DC Current 2700 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details