Monolithic Power Systems, Inc. Fixed Inductors MPL-AL6050-3R3

Description
3.3µH Unshielded Molded Inductor 10.1A 11.5mOhm 2-SMD
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 10.1A 11.5mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AL6050-3R3CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Molded Inductor 10.1A 11.5mOhm 2-SMD

3.3µH Unshielded Molded Inductor 10.1A 11.5mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL6050-3R3DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Molded Inductor 10.1A 11.5mOhm 2-SMD

3.3µH Unshielded Molded Inductor 10.1A 11.5mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL6050-3R3TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Molded Inductor 10.1A 11.5mOhm 2-SMD

3.3µH Unshielded Molded Inductor 10.1A 11.5mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - MPL-AL6050-3R3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPL-AL6050-3R3
Fixed Inductors MPL-AL6050-3R3
FIXED IND 3.3UH 10.1A 11.5 MOHM

FIXED IND 3.3UH 10.1A 11.5 MOHM

Supplier's Site
Power Inductor, 3.3Uh, Shielded, 10.1A; Inductance Monolithic Power Systems (Mps) - 80AH9716 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 10.1A; Inductance Monolithic Power Systems (Mps)
80AH9716
Power Inductor, 3.3Uh, Shielded, 10.1A; Inductance Monolithic Power Systems (Mps) 80AH9716
POWER INDUCTOR, 3.3UH, SHIELDED, 10.1A; Inductance:3.3µH; RMS Current (Irms):10.1A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.0128ohm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 10.1A; Inductance:3.3µH; RMS Current (Irms):10.1A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.0128ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AL6050-3R3CT-ND MPL-AL6050-3R3 80AH9716
Product Name Fixed Inductors Fixed Inductors Power Inductor, 3.3Uh, Shielded, 10.1A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F) -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
DCR 0.0115 ohms 0.0115 ohms 0.0128 ohms
Rated DC Current 12000 milliamps 10100 milliamps 10100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-39NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers