KEMET Electronics Corporation Surface Mount Inductors MPX1D0520L100

Description
KEMET MPX1D0520L100
Request a Quote Datasheet
Description
KEMET MPX1D0520L100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2102260P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2102260P
Surface Mount Inductors 2102260P
KEMET MPX1D0520L100

KEMET MPX1D0520L100

Supplier's Site
Surface Mount Inductors - 2102258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2102258
Surface Mount Inductors 2102258
KEMET MPX1D0520L100

KEMET MPX1D0520L100

Supplier's Site
Surface Mount Inductors - 2102260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2102260
Surface Mount Inductors 2102260
KEMET MPX1D0520L100

KEMET MPX1D0520L100

Supplier's Site
Fixed Inductors - 399-20636-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20636-6-ND
Fixed Inductors 399-20636-6-ND
10µH Shielded Wirewound Inductor 2.2A 222.8mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.2A 222.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20636-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20636-2-ND
Fixed Inductors 399-20636-2-ND
10µH Shielded Wirewound Inductor 2.2A 222.8mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.2A 222.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20636-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20636-1-ND
Fixed Inductors 399-20636-1-ND
10µH Shielded Wirewound Inductor 2.2A 222.8mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.2A 222.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 0.22Ohm, 2.2A, Smd; Inductance Kemet - 03AH4275 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.22Ohm, 2.2A, Smd; Inductance Kemet
03AH4275
Inductor, 10Uh, 0.22Ohm, 2.2A, Smd; Inductance Kemet 03AH4275
INDUCTOR, 10UH, 0.22OHM, 2.2A, SMD; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mm RoHS Compliant: Yes

INDUCTOR, 10UH, 0.22OHM, 2.2A, SMD; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 0.22Ohm, 2.2A, Smd; Inductance Kemet - 03AH4274 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.22Ohm, 2.2A, Smd; Inductance Kemet
03AH4274
Inductor, 10Uh, 0.22Ohm, 2.2A, Smd; Inductance Kemet 03AH4274
INDUCTOR, 10UH, 0.22OHM, 2.2A, SMD; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mm RoHS Compliant: Yes

INDUCTOR, 10UH, 0.22OHM, 2.2A, SMD; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2102260P 2102258 399-20636-6-ND 03AH4275
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 10Uh, 0.22Ohm, 2.2A, Smd; Inductance Kemet
Inductance Range 10 microH 10 microH 10 microH
Rated DC Current 2200 milliamps 2200 milliamps 3500 milliamps 2200 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0520 Mpx1d0520
Core Material Metal composite Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details