820nH Unshielded Molded Inductor 27A 1.3mOhm 2-SMD, J-Lead
POWER INDUCTOR, 820NH, SHIELDED, 27A; Inductance:820nH; RMS Current (Irms):27A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-AY1265-R82TR-ND | 80AH9743 |
| Product Name | Fixed Inductors | Power Inductor, 820Nh, Shielded, 27A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 155 C (-40 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| DCR | 0.0013 ohms | 0.0016 ohms |
| Rated DC Current | 46000 milliamps | 27000 milliamps |