KEMET Electronics Corporation Fixed Inductors MPLC0730L1R0

Description
1µH Shielded Wirewound Inductor 10.6A 9mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 10.6A 9mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10980-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10980-2-ND
Fixed Inductors 399-10980-2-ND
1µH Shielded Wirewound Inductor 10.6A 9mOhm Max 2-SMD, J-Lead

1µH Shielded Wirewound Inductor 10.6A 9mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 399-10980-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10980-1-ND
Fixed Inductors 399-10980-1-ND
1µH Shielded Wirewound Inductor 10.6A 9mOhm Max 2-SMD, J-Lead

1µH Shielded Wirewound Inductor 10.6A 9mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 399-10980-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10980-6-ND
Fixed Inductors 399-10980-6-ND
1µH Shielded Wirewound Inductor 10.6A 9mOhm Max 2-SMD, J-Lead

1µH Shielded Wirewound Inductor 10.6A 9mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 1uH Inductor and Choke - 71-MPLC0730L1R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH Inductor and Choke
71-MPLC0730L1R0
SMD 1uH Inductor and Choke 71-MPLC0730L1R0
General Purpose Inductor, 1uH, 20%, 1 Element, Composite-Core, SMD, CHIP, 3026 Product overview: MPLC0730L1R0 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPLC0730L1R0 can be used for catalog matching and distributor lookup.

General Purpose Inductor, 1uH, 20%, 1 Element, Composite-Core, SMD, CHIP, 3026 Product overview: MPLC0730L1R0 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPLC0730L1R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Mplc Series, 1 H, 20%, Shielded, 9000 Ohm, 10.6 A Rohs Compliant Kemet - 19X1804 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Mplc Series, 1 H, 20%, Shielded, 9000 Ohm, 10.6 A Rohs Compliant Kemet
19X1804
Surface Mount Power Inductor, Mplc Series, 1 H, 20%, Shielded, 9000 Ohm, 10.6 A Rohs Compliant Kemet 19X1804
Surface Mount Power Inductor, MPLC Series, 1 H, 20%, Shielded, 9000 ohm, 10.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, MPLC Series, 1 H, 20%, Shielded, 9000 ohm, 10.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10980-2-ND 71-MPLC0730L1R0 19X1804
Product Name Fixed Inductors SMD 1uH Inductor and Choke Surface Mount Power Inductor, Mplc Series, 1 H, 20%, Shielded, 9000 Ohm, 10.6 A Rohs Compliant Kemet
Operating Temperature -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567567 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details