Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MPH201210S1R0MT

Description
1µH Shielded Multilayer Inductor 1.3A 137mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.3A 137mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MPH201210S1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 1.3A 137mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.3A 137mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor and Choke - 71-MPH201210S1R0MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-MPH201210S1R0MT
Inductor and Choke 71-MPH201210S1R0MT
Multilayer Chip Power Inductor MPH Series Product overview: MPH201210S1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPH201210S1R0MT can be used for catalog matching and distributor lookup.

Multilayer Chip Power Inductor MPH Series Product overview: MPH201210S1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPH201210S1R0MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - MPH201210S1R0MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPH201210S1R0MT
Fixed Inductors MPH201210S1R0MT
FIXED IND 1UH 1.3A 137 MOHM SMD

FIXED IND 1UH 1.3A 137 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MPH201210S1R0MTTR-ND 71-MPH201210S1R0MT MPH201210S1R0MT
Product Name Fixed Inductors Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details