Monolithic Power Systems, Inc. Fixed Inductors MPL-AT2512-100

Description
10µH Unshielded Molded Inductor 1.2A 355mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Molded Inductor 1.2A 355mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AT2512-100DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Molded Inductor 1.2A 355mOhm 2-SMD, J-Lead

10µH Unshielded Molded Inductor 1.2A 355mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2512-100CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Molded Inductor 1.2A 355mOhm 2-SMD, J-Lead

10µH Unshielded Molded Inductor 1.2A 355mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2512-100TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Molded Inductor 1.2A 355mOhm 2-SMD, J-Lead

10µH Unshielded Molded Inductor 1.2A 355mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 1.2A; Inductance Monolithic Power Systems (Mps) - 80AH9733 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 1.2A; Inductance Monolithic Power Systems (Mps)
80AH9733
Power Inductor, 10Uh, Shielded, 1.2A; Inductance Monolithic Power Systems (Mps) 80AH9733
POWER INDUCTOR, 10UH, SHIELDED, 1.2A; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:MPL-AT; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 1.2A; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:MPL-AT; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AT2512-100DKR-ND 80AH9733
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 1.2A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.3550 ohms 0.4000 ohms
Rated DC Current 1700 milliamps 1200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details