Monolithic Power Systems, Inc. Fixed Inductors MPL-SE4030-1R0

Description
1µH Semi-Shielded Inductor 6.3A 12.5mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
1µH Semi-Shielded Inductor 6.3A 12.5mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE4030-1R0DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Semi-Shielded Inductor 6.3A 12.5mOhm Nonstandard, 2 Lead

1µH Semi-Shielded Inductor 6.3A 12.5mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE4030-1R0CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Semi-Shielded Inductor 6.3A 12.5mOhm Nonstandard, 2 Lead

1µH Semi-Shielded Inductor 6.3A 12.5mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE4030-1R0TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Semi-Shielded Inductor 6.3A 12.5mOhm Nonstandard, 2 Lead

1µH Semi-Shielded Inductor 6.3A 12.5mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1337723-MPL-SE4030-1R0 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1337723-MPL-SE4030-1R0
Inductors, Coils, Chokes - Fixed Inductors 1337723-MPL-SE4030-1R0
Win Source Part Number: 1337723-MPL-SE4030-1 R0 Category: Inductors, Coils, Chokes - Fixed Inductors Series: MPL-SE Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting Type: Surface Mount Package / Case: Nonstandard, 2 Lead DC Resistance (DCR): 12.5mOhm Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Monolithic Power Systems Inc. Base Product Number: MPL-SE4030 Current - Saturation (Isat): 7.5A

Win Source Part Number: 1337723-MPL-SE4030-1R0
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: MPL-SE
Package: Tape & Reel
Shielding: Semi-Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting Type: Surface Mount
Package / Case: Nonstandard, 2 Lead
DC Resistance (DCR): 12.5mOhm
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPL-SE4030
Current - Saturation (Isat): 7.5A

Buy Now Datasheet
Fixed Inductors - MPL-SE4030-1R0 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPL-SE4030-1R0
Fixed Inductors MPL-SE4030-1R0
FIXED IND 1UH 6.3A 12.5 MOHM SMD

FIXED IND 1UH 6.3A 12.5 MOHM SMD

Supplier's Site Datasheet
Power Inductor, 1Uh, Semishielded, 6.3A; Inductance Monolithic Power Systems (Mps) - 80AH9774 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Semishielded, 6.3A; Inductance Monolithic Power Systems (Mps)
80AH9774
Power Inductor, 1Uh, Semishielded, 6.3A; Inductance Monolithic Power Systems (Mps) 80AH9774
POWER INDUCTOR, 1UH, SEMISHIELDED, 6.3A; Inductance:1µH; RMS Current (Irms):6.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):7.5A; Product Range:MPL-SE; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1UH, SEMISHIELDED, 6.3A; Inductance:1µH; RMS Current (Irms):6.3A; Inductor Construction:Semishielded; Saturation Current (Isat):7.5A; Product Range:MPL-SE; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE4030-1R0DKR-ND 1337723-MPL-SE4030-1R0 MPL-SE4030-1R0 80AH9774
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Power Inductor, 1Uh, Semishielded, 6.3A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed Fixed
DCR 0.0125 ohms 0.0125 ohms 0.0125 ohms 0.0150 ohms
Rated DC Current 7500 milliamps 6300 milliamps 6300 milliamps 6300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details