The Power Inductor, part number MPL-SE6040-220, features an inductance of 22µH with a rated current of 2.35A. It is designed with a semi-shielded construction, which helps reduce stray magnetic fields. The inductor has a typical DC resistance of 97mΩ and a maximum DC resistance of 120mΩ. The saturation current at 25°C is 2.25A, while at 100°C it is 2A, indicating its performance under varying temperatures. This component operates effectively within a temperature range of -40°C to +125°C, making it suitable for high-efficiency applications such as battery-powered devices, embedded computing, and input filters. The inductor is compliant with RoHS and REACH directives, ensuring it meets environmental standards. Its compact size of 6mm x 6mm x 4mm allows for easy integration into various designs.
22µH Semi-Shielded Inductor 2.35A 97mOhm Nonstandard, 2 Lead
22µH Semi-Shielded Inductor 2.35A 97mOhm Nonstandard, 2 Lead
22µH Semi-Shielded Inductor 2.35A 97mOhm Nonstandard, 2 Lead
FIXED IND 22UH 2.35A 97 MOHM SMD
POWER INDUCTOR, 22UH, SEMISHIELD, 2.35A; Inductance:22µH; RMS Current (Irms):2.35A; Inductor Construction:Semishi
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-SE6040-220TR-ND | 337801 | MPL-SE6040-220 | 80AH9793 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Fixed Inductors | Power Inductor, 22Uh, Semishield, 2.35A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Configuration | Fixed | |||
| DCR | 0.0970 ohms | 0.0970 ohms | 0.1200 ohms | |
| Rated DC Current | 2250 milliamps | 2350 milliamps | 2350 milliamps | 2350 milliamps |