2.2µH Unshielded Molded Inductor 15A 4.9mOhm 2-SMD, J-Lead
POWER INDUCTOR, 2.2UH, SHIELDED, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-AY1050-2R2TR-ND | 80AH9738 |
| Product Name | Fixed Inductors | Power Inductor, 2.2Uh, Shielded, 15A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 155 C (-40 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| DCR | 0.0049 ohms | 0.0057 ohms |
| Rated DC Current | 19500 milliamps | 15000 milliamps |