KEMET Electronics Corporation Fixed Inductors MPLCG0630L3R3

Description
3.3µH Shielded Wirewound Inductor 6.5A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 6.5A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10990-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10990-2-ND
Fixed Inductors 399-10990-2-ND
3.3µH Shielded Wirewound Inductor 6.5A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10990-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10990-6-ND
Fixed Inductors 399-10990-6-ND
3.3µH Shielded Wirewound Inductor 6.5A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10990-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10990-1-ND
Fixed Inductors 399-10990-1-ND
3.3µH Shielded Wirewound Inductor 6.5A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.5A 30mOhm Max Nonstandard

Buy Now Datasheet
3.3uH 100KHz 6.5A Inductor and Choke - 71-MPLCG0630L3R3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 100KHz 6.5A Inductor and Choke
71-MPLCG0630L3R3
3.3uH 100KHz 6.5A Inductor and Choke 71-MPLCG0630L3R3
Inductor Power Wirewound 3.3uH 20% 100KHz Metal 6.5A 0.03Ohm DCR T/R Product overview: MPLCG0630L3R3 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPLCG0630L3R3 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 3.3uH 20% 100KHz Metal 6.5A 0.03Ohm DCR T/R Product overview: MPLCG0630L3R3 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPLCG0630L3R3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Mplcg Series, 3.3 H, 20%, Shielded, 0.03 Ohm, 6.5 A Rohs Compliant Kemet - 19X1798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Mplcg Series, 3.3 H, 20%, Shielded, 0.03 Ohm, 6.5 A Rohs Compliant Kemet
19X1798
Surface Mount Power Inductor, Mplcg Series, 3.3 H, 20%, Shielded, 0.03 Ohm, 6.5 A Rohs Compliant Kemet 19X1798
Surface Mount Power Inductor, MPLCG Series, 3.3 H, 20%, Shielded, 0.03 ohm, 6.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, MPLCG Series, 3.3 H, 20%, Shielded, 0.03 ohm, 6.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MPLCG0630L3R3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPLCG0630L3R3
Fixed Inductors MPLCG0630L3R3
FIXED IND 3.3UH 6.5A 0.03OHM SMD

FIXED IND 3.3UH 6.5A 0.03OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10990-2-ND 71-MPLCG0630L3R3 19X1798 MPLCG0630L3R3
Product Name Fixed Inductors 3.3uH 100KHz 6.5A Inductor and Choke Surface Mount Power Inductor, Mplcg Series, 3.3 H, 20%, Shielded, 0.03 Ohm, 6.5 A Rohs Compliant Kemet Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226180KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details