Monolithic Power Systems, Inc. Fixed Inductors MPL-AL4020-4R7

Description
4.7µH Unshielded Molded Inductor 3.65A 52.2mOhm 2-SMD
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 3.65A 52.2mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AL4020-4R7DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Molded Inductor 3.65A 52.2mOhm 2-SMD

4.7µH Unshielded Molded Inductor 3.65A 52.2mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL4020-4R7TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Molded Inductor 3.65A 52.2mOhm 2-SMD

4.7µH Unshielded Molded Inductor 3.65A 52.2mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL4020-4R7CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Molded Inductor 3.65A 52.2mOhm 2-SMD

4.7µH Unshielded Molded Inductor 3.65A 52.2mOhm 2-SMD

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 3.65A; Inductance Monolithic Power Systems (Mps) - 80AH9697 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 3.65A; Inductance Monolithic Power Systems (Mps)
80AH9697
Power Inductor, 4.7Uh, Shielded, 3.65A; Inductance Monolithic Power Systems (Mps) 80AH9697
POWER INDUCTOR, 4.7UH, SHIELDED, 3.65A; Inductance:4.7µH; RMS Current (Irms):3.65A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:MPL-AL; DC Resistance Max:0.0574ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 3.65A; Inductance:4.7µH; RMS Current (Irms):3.65A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:MPL-AL; DC Resistance Max:0.0574ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AL4020-4R7DKR-ND 80AH9697
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 3.65A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0522 ohms 0.0574 ohms
Rated DC Current 4200 milliamps 3650 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details