KEMET Electronics Corporation Fixed Inductors MPEV1D1040LR68

Description
680nH Shielded Inductor 23.1A 3.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 23.1A 3.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPEV1D1040LR68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 23.1A 3.2mOhm Max Nonstandard

680nH Shielded Inductor 23.1A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet - 38AJ1096 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet
38AJ1096
Power Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet 38AJ1096
POWER INDUCTOR, 680NH, SHIELDED, 23.1A; Inductance:680nH; RMS Current (Irms):23.1A; Inductor Construction:Shielde d; Saturation Current (Isat):34.5A; Product Range:MPEV Series; DC Resistance Max:3200µohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 680NH, SHIELDED, 23.1A; Inductance:680nH; RMS Current (Irms):23.1A; Inductor Construction:Shielded; Saturation Current (Isat):34.5A; Product Range:MPEV Series; DC Resistance Max:3200µohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet
Power Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet - 38AJ1072 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet
38AJ1072
Power Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet 38AJ1072
POWER INDUCTOR, 680NH, SHIELDED, 23.1A; Inductance:680nH; RMS Current (Irms):23.1A; Inductor Construction:Shielde d; Saturation Current (Isat):34.5A; Product Range:MPEV Series; DC Resistance Max:3200µohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 680NH, SHIELDED, 23.1A; Inductance:680nH; RMS Current (Irms):23.1A; Inductor Construction:Shielded; Saturation Current (Isat):34.5A; Product Range:MPEV Series; DC Resistance Max:3200µohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPEV1D1040LR68TR-ND 38AJ1096
Product Name Fixed Inductors Power Inductor, 680Nh, Shielded, 23.1A; Inductance Kemet
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details