Monolithic Power Systems, Inc. Fixed Inductors MPL-AT2010-2R2

Description
2.2µH Unshielded Molded Inductor 2.2A 137mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 2.2A 137mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AT2010-2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Molded Inductor 2.2A 137mOhm 2-SMD, J-Lead

2.2µH Unshielded Molded Inductor 2.2A 137mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AT2010-2R2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Molded Inductor 2.2A 137mOhm 2-SMD, J-Lead

2.2µH Unshielded Molded Inductor 2.2A 137mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 2.2A; Inductance Monolithic Power Systems (Mps) - 80AH9727 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 2.2A; Inductance Monolithic Power Systems (Mps)
80AH9727
Power Inductor, 2.2Uh, Shielded, 2.2A; Inductance Monolithic Power Systems (Mps) 80AH9727
POWER INDUCTOR, 2.2UH, SHIELDED, 2.2A; Inductance:2.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:MPL-AT; DC Resistance Max:0.155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 2.2A; Inductance:2.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:MPL-AT; DC Resistance Max:0.155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AT2010-2R2TR-ND 80AH9727
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 2.2A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.1370 ohms 0.1550 ohms
Rated DC Current 2700 milliamps 2200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details