1.5µH Semi-Shielded Inductor 2.9A 50mOhm Nonstandard, 2 Lead
1.5µH Semi-Shielded Inductor 2.9A 50mOhm Nonstandard, 2 Lead
1.5µH Semi-Shielded Inductor 2.9A 50mOhm Nonstandard, 2 Lead
POWER INDUCTOR, 1.5UH, SEMISHIELD, 2.9A; Inductance:1.5µH; RMS Current (Irms):2.9A; Inductor Construction:Semishi
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-SE2512-1R5CT-ND | 337392 | 80AH9769 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 1.5Uh, Semishield, 2.9A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| DCR | 0.0500 ohms | 0.0730 ohms | |
| Rated DC Current | 3200 milliamps | 2900 milliamps | 2900 milliamps |