Monolithic Power Systems, Inc. Fixed Inductors MPL-AY3020-R82

Description
820nH Unshielded Molded Inductor 4.7A 28mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
820nH Unshielded Molded Inductor 4.7A 28mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY3020-R82TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Molded Inductor 4.7A 28mOhm 2-SMD, J-Lead

820nH Unshielded Molded Inductor 4.7A 28mOhm 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AY3020-R82CT-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Molded Inductor 4.7A 28mOhm 2-SMD, J-Lead

820nH Unshielded Molded Inductor 4.7A 28mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 820Nh, Shielded, 4.7A; Inductance Monolithic Power Systems (Mps) - 80AH9752 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Nh, Shielded, 4.7A; Inductance Monolithic Power Systems (Mps)
80AH9752
Power Inductor, 820Nh, Shielded, 4.7A; Inductance Monolithic Power Systems (Mps) 80AH9752
POWER INDUCTOR, 820NH, SHIELDED, 4.7A; Inductance:820nH; RMS Current (Irms):4.7A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:MPL-AY; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 820NH, SHIELDED, 4.7A; Inductance:820nH; RMS Current (Irms):4.7A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:MPL-AY; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AY3020-R82TR-ND 80AH9752
Product Name Fixed Inductors Power Inductor, 820Nh, Shielded, 4.7A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0280 ohms 0.0330 ohms
Rated DC Current 8000 milliamps 4700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details