Monolithic Power Systems, Inc. Fixed Inductors MPL-AL6060-5R6

Description
5.6µH Unshielded Molded Inductor 9.4A 13mOhm 2-SMD
Request a Quote Datasheet
Description
5.6µH Unshielded Molded Inductor 9.4A 13mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AL6060-5R6TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Molded Inductor 9.4A 13mOhm 2-SMD

5.6µH Unshielded Molded Inductor 9.4A 13mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL6060-5R6CT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Molded Inductor 9.4A 13mOhm 2-SMD

5.6µH Unshielded Molded Inductor 9.4A 13mOhm 2-SMD

Buy Now Datasheet
Power Inductor, 5.6Uh, Shielded, 9.4A; Inductance Monolithic Power Systems (Mps) - 80AH9720 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, Shielded, 9.4A; Inductance Monolithic Power Systems (Mps)
80AH9720
Power Inductor, 5.6Uh, Shielded, 9.4A; Inductance Monolithic Power Systems (Mps) 80AH9720
POWER INDUCTOR, 5.6UH, SHIELDED, 9.4A; Inductance:5.6µH; RMS Current (Irms):9.4A; Inductor Construction:Shielde d; Saturation Current (Isat):8.6A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.0158ohm RoHS Compliant: Yes

POWER INDUCTOR, 5.6UH, SHIELDED, 9.4A; Inductance:5.6µH; RMS Current (Irms):9.4A; Inductor Construction:Shielded; Saturation Current (Isat):8.6A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.0158ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AL6060-5R6TR-ND 80AH9720
Product Name Fixed Inductors Power Inductor, 5.6Uh, Shielded, 9.4A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0130 ohms 0.0158 ohms
Rated DC Current 8600 milliamps 9400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details