Monolithic Power Systems, Inc. Fixed Inductors MPL-SE6040-3R3

Description
3.3µH Semi-Shielded Inductor 5.6A 19.5mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
3.3µH Semi-Shielded Inductor 5.6A 19.5mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE6040-3R3TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Semi-Shielded Inductor 5.6A 19.5mOhm Nonstandard, 2 Lead

3.3µH Semi-Shielded Inductor 5.6A 19.5mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE6040-3R3DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Semi-Shielded Inductor 5.6A 19.5mOhm Nonstandard, 2 Lead

3.3µH Semi-Shielded Inductor 5.6A 19.5mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE6040-3R3CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Semi-Shielded Inductor 5.6A 19.5mOhm Nonstandard, 2 Lead

3.3µH Semi-Shielded Inductor 5.6A 19.5mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Surface Mount Inductors - 337803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337803
Surface Mount Inductors 337803
MPS MPL-SE6040-3R3

MPS MPL-SE6040-3R3

Supplier's Site
Surface Mount Inductors - 337802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337802
Surface Mount Inductors 337802
MPS MPL-SE6040-3R3

MPS MPL-SE6040-3R3

Supplier's Site
Power Inductor, 3.3Uh, Semishield, 5.6A; Inductance Monolithic Power Systems (Mps) - 80AH9794 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Semishield, 5.6A; Inductance Monolithic Power Systems (Mps)
80AH9794
Power Inductor, 3.3Uh, Semishield, 5.6A; Inductance Monolithic Power Systems (Mps) 80AH9794
POWER INDUCTOR, 3.3UH, SEMISHIELD, 5.6A; Inductance:3.3µH; RMS Current (Irms):5.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.6A; Product Range:MPL-SE; Inductor Case / Package:-; DC Resistance Max:0.024ohm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SEMISHIELD, 5.6A; Inductance:3.3µH; RMS Current (Irms):5.6A; Inductor Construction:Semishielded; Saturation Current (Isat):5.6A; Product Range:MPL-SE; Inductor Case / Package:-; DC Resistance Max:0.024ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE6040-3R3TR-ND 337803 80AH9794
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 3.3Uh, Semishield, 5.6A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0195 ohms 0.0240 ohms
Rated DC Current 5600 milliamps 5600 milliamps 5600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers